Panasonic Res, 4K42, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4421X

Description
RES, 4K42, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.42kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 4K42, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.42kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K42, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5503
Res, 4K42, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5503
RES, 4K42, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.42kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K42, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.42kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5503
Product Name Res, 4K42, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 4420 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details