Panasonic Res, 4K22, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4221X

Description
RES, 4K22, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.22kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 4K22, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.22kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5494
Res, 4K22, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5494
RES, 4K22, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.22kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K22, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.22kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5494
Product Name Res, 4K22, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 4220 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details