Panasonic Res, 4K12, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4121X

Description
RES, 4K12, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.12kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.12kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5491
Res, 4K12, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5491
RES, 4K12, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.12kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K12, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.12kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5491
Product Name Res, 4K12, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 4120 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details