Panasonic Res, 412R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4120X

Description
RES, 412R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Description
RES, 412R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5490
Res, 412R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5490
RES, 412R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 412R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5490
Product Name Res, 412R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 412 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details