Panasonic Surface Mount Resistors ERA2AEB4021X

Description
Panasonic ERA2AEB4021X
Request a Quote
Description
Panasonic ERA2AEB4021X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223640
Surface Mount Resistors 1223640
Panasonic ERA2AEB4021X

Panasonic ERA2AEB4021X

Supplier's Site
Surface Mount Resistors - 1045429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1045429
Surface Mount Resistors 1045429
Panasonic ERA2AEB4021X

Panasonic ERA2AEB4021X

Supplier's Site
Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5488
Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5488
RES, 4K02, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K02, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1223640 1045429 85Y5488
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details