Panasonic Res, 39K2, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB3922X

Description
RES, 39K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 39K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5485
Res, 39K2, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5485
RES, 39K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 39K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5485
Product Name Res, 39K2, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 39200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details