Panasonic Res, 392R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB3920X

Description
RES, 392R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:392ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:392ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5483
Res, 392R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5483
RES, 392R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:392ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 392R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:392ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5483
Product Name Res, 392R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 392 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details