Panasonic Res, 37K4, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB3742X

Description
RES, 37K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:37.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:37.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5477
Res, 37K4, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5477
RES, 37K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:37.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 37K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:37.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5477
Product Name Res, 37K4, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 37400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers