The Panasonic ERA2A series resistor, part number 85Y5471, is a metal film chip resistor with a resistance value of 36 kΩ and a power rating of 0.063 W. It features a tolerance of ±0.1% and is designed for high reliability, maintaining stability under high temperature and humidity conditions. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it suitable for applications requiring precise resistance values. It is compliant with AEC-Q200 standards and RoHS regulations, ensuring it meets automotive and environmental safety requirements. The component is packaged in a 0402 case style, which is compact and suitable for space-constrained designs. The maximum operating voltage is 50 V, and it operates effectively within a temperature range of -55°C to +155°C.
RES, 36K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:36kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5471 |
| Product Name | Res, 36K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 36000 ohms |
| Tolerance | 0.1000 +/- % |