Panasonic Res, 3K57, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB3571X

Description
RES, 3K57, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.57kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 3K57, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.57kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5467
Res, 3K57, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5467
RES, 3K57, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.57kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K57, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.57kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5467
Product Name Res, 3K57, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 3570 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details