Panasonic Res, 3K48, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB3481X

Description
RES, 3K48, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.48kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.48kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5464
Res, 3K48, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5464
RES, 3K48, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.48kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K48, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.48kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5464
Product Name Res, 3K48, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 3480 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details