Panasonic Surface Mount Resistors ERA2AEB3322X

Description
Panasonic ERA2AEB3322X
Request a Quote
Description
Panasonic ERA2AEB3322X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223637
Surface Mount Resistors 1223637
Panasonic ERA2AEB3322X

Panasonic ERA2AEB3322X

Supplier's Site
Surface Mount Resistors - 1045426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1045426
Surface Mount Resistors 1045426
Panasonic ERA2AEB3322X

Panasonic ERA2AEB3322X

Supplier's Site
Surface Mount Resistors - 1746033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746033
Surface Mount Resistors 1746033
Panasonic ERA2AEB3322X

Panasonic ERA2AEB3322X

Supplier's Site
Res, 33K2, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5459
Res, 33K2, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5459
RES, 33K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 33K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1223637 1045426 1746033 85Y5459
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 33K2, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS RoHS; Aec-q200 RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details