Panasonic Res, 3K32, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB3321X

Description
RES, 3K32, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.32kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 3K32, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.32kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5458
Res, 3K32, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5458
RES, 3K32, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.32kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K32, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.32kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5458
Product Name Res, 3K32, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 3320 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details