Panasonic Res, 316R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB3160X

Description
RES, 316R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:316ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Description
RES, 316R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:316ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 316R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5451
Res, 316R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5451
RES, 316R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:316ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 316R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:316ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5451
Product Name Res, 316R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 316 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers