The Resistor part number 85Y5449 is a high reliability metal film chip resistor from the ERA2A series, designed for stable performance in high temperature and humidity environments. It features a resistance value of 3.09 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance values. The resistor has a power rating of 63 mW and a voltage rating of 50V, ensuring it can handle typical circuit conditions effectively. It is compliant with AEC-Q200 and RoHS standards, indicating its suitability for automotive and environmentally sensitive applications. The construction includes an alumina substrate and a protective coating, contributing to its durability and reliability. This resistor is ideal for engineers seeking a dependable component for high-performance electronic designs.
RES, 3K09, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.09kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5449 |
| Product Name | Res, 3K09, 0.1%, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 3090 ohms |
| Tolerance | 0.1000 +/- % |