Panasonic Res, 309R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB3090X

Description
RES, 309R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:309ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 309R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:309ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5448
Res, 309R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5448
RES, 309R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:309ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 309R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:309ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5448
Product Name Res, 309R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 309 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details