The Panasonic ERA2A series resistor, part number 85Y5442, is a high-reliability metal film chip resistor with a resistance value of 300 ohms and a power rating of 0.063 watts. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This component is designed for stable performance under high temperature and humidity conditions, making it suitable for demanding applications. The resistor is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry reliability and environmental requirements. The device operates within a temperature range of -55°C to +155°C and has a maximum voltage rating of 50V. Its compact 0402 case style allows for efficient use in space-constrained designs.
RES, 300R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:300ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5442 |
| Product Name | Res, 300R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 300 ohms |
| Tolerance | 0.1000 +/- % |