Panasonic Res, 28K7, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2872X

Description
RES, 28K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:28.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 28K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:28.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5438
Res, 28K7, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5438
RES, 28K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:28.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 28K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:28.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5438
Product Name Res, 28K7, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 28700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers