RES, 287R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:287ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5436 |
| Product Name | Res, 287R, 0.1%, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 287 ohms |
| Tolerance | 0.1000 +/- % |