Panasonic Res, 2K8, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2801X

Description
RES, 2K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5434
Res, 2K8, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5434
RES, 2K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 2K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5434
Product Name Res, 2K8, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 2800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers