Panasonic Res, 2K67, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2671X

Description
RES, 2K67, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.67kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.67kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5425
Res, 2K67, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5425
RES, 2K67, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.67kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K67, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.67kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5425
Product Name Res, 2K67, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 2670 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details