The Res, 267R, 0.1%, Metal Film resistor is part of the ERA2A series from Panasonic, designed for high reliability and stability under varying temperature and humidity conditions. It features a resistance value of 267 ohms, a power rating of 63 mW, and a voltage rating of 50V. The resistor has a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The component is packaged in a 0402 case style, which is compact and ideal for space-constrained designs.
RES, 267R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:267ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5424 |
| Product Name | Res, 267R, 0.1%, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 267 ohms |
| Tolerance | 0.1000 +/- % |