Panasonic Res, 261R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2610X

Description
RES, 261R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:261ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 261R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:261ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5421
Res, 261R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5421
RES, 261R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:261ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 261R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:261ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5421
Product Name Res, 261R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 261 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details