Panasonic Res, 25K5, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2552X

Description
RES, 25K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:25.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 25K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:25.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 25K5, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5420
Res, 25K5, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5420
RES, 25K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:25.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 25K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:25.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5420
Product Name Res, 25K5, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 25500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details