Panasonic Surface Mount Resistors ERA2AEB2492X

Description
Panasonic ERA2AEB2492X
Request a Quote Datasheet
Description
Panasonic ERA2AEB2492X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1045422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1045422
Surface Mount Resistors 1045422
Panasonic ERA2AEB2492X

Panasonic ERA2AEB2492X

Supplier's Site
Surface Mount Resistors - 1223633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223633
Surface Mount Resistors 1223633
Panasonic ERA2AEB2492X

Panasonic ERA2AEB2492X

Supplier's Site
Surface Mount Resistors - 1746031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746031
Surface Mount Resistors 1746031
Panasonic ERA2AEB2492X

Panasonic ERA2AEB2492X

Supplier's Site
Res, 24K9, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5417
Res, 24K9, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5417
RES, 24K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 24K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1045422 1223633 1746031 85Y5417
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 24K9, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details