Panasonic Res, 2K49, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2491X

Description
RES, 2K49, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.49kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 2K49, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.49kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5416
Res, 2K49, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5416
RES, 2K49, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.49kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K49, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.49kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5416
Product Name Res, 2K49, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 2490 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details