Panasonic Res, 249R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2490X

Description
RES, 249R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:249ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 249R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:249ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5415
Res, 249R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5415
RES, 249R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:249ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 249R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:249ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5415
Product Name Res, 249R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 249 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details