Panasonic Surface Mount Resistors ERA2AEB243X

Description
Panasonic ERA2AEB243X
Request a Quote
Description
Panasonic ERA2AEB243X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282544
Surface Mount Resistors 282544
Panasonic ERA2AEB243X

Panasonic ERA2AEB243X

Supplier's Site
Res, 24K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5411
Res, 24K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5411
RES, 24K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 24K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 24K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0734
Res, 24K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0734
RES, 24K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 24K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282544 85Y5411
Product Name Surface Mount Resistors Res, 24K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 24000 ohms 24000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details