Panasonic Res, 23K7, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2372X

Description
RES, 23K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 23K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5409
Res, 23K7, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5409
RES, 23K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 23K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5409
Product Name Res, 23K7, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 23700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details