Panasonic Res, 2K37, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2371X

Description
RES, 2K37, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.37kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.37kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5408
Res, 2K37, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5408
RES, 2K37, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.37kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K37, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.37kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5408
Product Name Res, 2K37, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 2370 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details