Panasonic Res, 237R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2370X

Description
RES, 237R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:237ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 237R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:237ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5407
Res, 237R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5407
RES, 237R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:237ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 237R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:237ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5407
Product Name Res, 237R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 237 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details