Panasonic Res, 22K6, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2262X

Description
RES, 22K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5403
Res, 22K6, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5403
RES, 22K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 22K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5403
Product Name Res, 22K6, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 22600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers