Panasonic Surface Mount Resistors ERA2AEB2102X

Description
Panasonic ERA2AEB2102X
Request a Quote Datasheet
Description
Panasonic ERA2AEB2102X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1045420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1045420
Surface Mount Resistors 1045420
Panasonic ERA2AEB2102X

Panasonic ERA2AEB2102X

Supplier's Site
Surface Mount Resistors - 1223631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223631
Surface Mount Resistors 1223631
Panasonic ERA2AEB2102X

Panasonic ERA2AEB2102X

Supplier's Site
Res, 21K, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5394
Res, 21K, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5394
RES, 21K, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:21kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 21K, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:21kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1045420 1223631 85Y5394
Product Name Surface Mount Resistors Surface Mount Resistors Res, 21K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details