Panasonic Res, 210R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2100X

Description
RES, 210R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:210ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 210R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:210ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5392
Res, 210R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5392
RES, 210R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:210ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 210R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:210ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5392
Product Name Res, 210R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 210 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details