Panasonic Res, 205R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2050X

Description
RES, 205R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:205ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:205ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5389
Res, 205R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5389
RES, 205R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:205ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 205R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:205ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5389
Product Name Res, 205R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 205 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details