Panasonic Surface Mount Resistors ERA2AEB203X

Description
Panasonic ERA2AEB203X
Request a Quote Datasheet
Description
Panasonic ERA2AEB203X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691193
Surface Mount Resistors 1691193
Panasonic ERA2AEB203X

Panasonic ERA2AEB203X

Supplier's Site
Surface Mount Resistors - 1746062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746062
Surface Mount Resistors 1746062
Panasonic ERA2AEB203X

Panasonic ERA2AEB203X

Supplier's Site
Res, 20K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5388
Res, 20K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5388
RES, 20K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0732
Res, 20K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0732
RES, 20K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1691193 85Y5388
Product Name Surface Mount Resistors Res, 20K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details