Panasonic Surface Mount Resistors ERA2AEB202X

Description
Panasonic ERA2AEB202X
Request a Quote Datasheet
Description
Panasonic ERA2AEB202X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691214
Surface Mount Resistors 1691214
Panasonic ERA2AEB202X

Panasonic ERA2AEB202X

Supplier's Site
Surface Mount Resistors - 1746056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746056
Surface Mount Resistors 1746056
Panasonic ERA2AEB202X

Panasonic ERA2AEB202X

Supplier's Site
Res, 2K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5387
Res, 2K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5387
RES, 2K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1691214 85Y5387
Product Name Surface Mount Resistors Res, 2K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details