The Resistor part number 85Y5385 is a high reliability metal film chip resistor from the ERA2A series, featuring a resistance value of 19.6 kΩ and a tolerance of ±0.1%. It is designed for applications requiring stability under high temperature and humidity conditions, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor has a power rating of 63 mW and a voltage rating of 50V. It is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The product is packaged in a 0402 case style, which is compact and ideal for space-constrained designs.
RES, 19K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:19.6kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5385 |
| Product Name | Res, 19K6, 0.1%, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 19600 ohms |
| Tolerance | 0.1000 +/- % |