Panasonic Surface Mount Resistors ERA2AEB183X

Description
Panasonic ERA2AEB183X
Request a Quote
Description
Panasonic ERA2AEB183X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287442
Surface Mount Resistors 287442
Panasonic ERA2AEB183X

Panasonic ERA2AEB183X

Supplier's Site
Res, 18K, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5377
Res, 18K, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5377
RES, 18K, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 18K, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287442 85Y5377
Product Name Surface Mount Resistors Res, 18K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 18000 ohms 18000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details