Panasonic Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB181X

Description
RES, 180R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:180ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Description
RES, 180R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:180ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5372
Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5372
RES, 180R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:180ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 180R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:180ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5372
Product Name Res, 180R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 180 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers