Panasonic Res, 165R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1650X

Description
RES, 165R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:165ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 165R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:165ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5360
Res, 165R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5360
RES, 165R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:165ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 165R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:165ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5360
Product Name Res, 165R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 165 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details