Panasonic Res, 1K58, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1581X

Description
RES, 1K58, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.58kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.58kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5353
Res, 1K58, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5353
RES, 1K58, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.58kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K58, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.58kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5353
Product Name Res, 1K58, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 1580 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers