Panasonic Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1332X

Description
RES, 13K3, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:13.3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:13.3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5337
Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5337
RES, 13K3, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:13.3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 13K3, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:13.3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5337
Product Name Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 13300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details