Panasonic Res, 1K33, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1331X

Description
RES, 1K33, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5336
Res, 1K33, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5336
RES, 1K33, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K33, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5336
Product Name Res, 1K33, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 1330 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details