Panasonic Res, 133R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1330X

Description
RES, 133R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 133R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5335
Res, 133R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5335
RES, 133R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 133R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5335
Product Name Res, 133R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 133 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details