Panasonic Res, 130R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic ERA2AEB131X

Description
RES, 130R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5332
Res, 130R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5332
RES, 130R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 130R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5332
Product Name Res, 130R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 130 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers