Panasonic Res, 1K24, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1241X

Description
RES, 1K24, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.24kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 1K24, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.24kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5327
Res, 1K24, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5327
RES, 1K24, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.24kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K24, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.24kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5327
Product Name Res, 1K24, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 1240 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details