Panasonic Res, 124R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1240X

Description
RES, 124R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:124ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 124R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:124ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5326
Res, 124R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5326
RES, 124R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:124ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 124R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:124ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5326
Product Name Res, 124R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 124 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers