Panasonic Surface Mount Resistors ERA2AEB122X

Description
Panasonic ERA2AEB122X
Request a Quote Datasheet
Description
Panasonic ERA2AEB122X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1746058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746058
Surface Mount Resistors 1746058
Panasonic ERA2AEB122X

Panasonic ERA2AEB122X

Supplier's Site
Surface Mount Resistors - 1691550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691550
Surface Mount Resistors 1691550
Panasonic ERA2AEB122X

Panasonic ERA2AEB122X

Supplier's Site
Res, Aec-Q200, 1K2, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K2, 0402, Metal Film; Resistor Case Style Panasonic
85Y5324
Res, Aec-Q200, 1K2, 0402, Metal Film; Resistor Case Style Panasonic 85Y5324
RES, AEC-Q200, 1K2, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, AEC-Q200, 1K2, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1746058 1691550 85Y5324
Product Name Surface Mount Resistors Surface Mount Resistors Res, Aec-Q200, 1K2, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details