Panasonic Surface Mount Resistors ERA2AEB1212X

Description
Panasonic ERA2AEB1212X
Request a Quote Datasheet
Description
Panasonic ERA2AEB1212X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1045415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1045415
Surface Mount Resistors 1045415
Panasonic ERA2AEB1212X

Panasonic ERA2AEB1212X

Supplier's Site
Surface Mount Resistors - 1223626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223626
Surface Mount Resistors 1223626
Panasonic ERA2AEB1212X

Panasonic ERA2AEB1212X

Supplier's Site
Surface Mount Resistors - 1746023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746023
Surface Mount Resistors 1746023
Panasonic ERA2AEB1212X

Panasonic ERA2AEB1212X

Supplier's Site
Res, 12K1, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5323
Res, 12K1, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5323
RES, 12K1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12.1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 12K1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12.1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1045415 1223626 1746023 85Y5323
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 12K1, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details